XOMOX (A Crane Co. Company) Plug Valves 1/2"046-Class 150 4-Way

Description
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.
Description
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.

Suppliers

Company
Product
Description
Supplier Links
Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.

Xomox offers a variety of screwed end sleeved plug valves for your processing needs. Whether you require superior in-line sealing, easy adjustment or redundant stem seals. Xomox has a plug valve to fit your needs. See your list of sleeved plug valves below.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 1/2"046-Class 150 4-Way
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546111 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 8.03 inch (204.00 mm)
View Details
Ball Check Valve 0 5 4 - 1213030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
855 Series 316L Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details