XOMOX (A Crane Co. Company) Datasheets for Valve Actuators

Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source.
Valve Actuators: Learn more

Product Name Notes
Matryx Vane Actuators are smaller than other types of actuators in the torque output range of up to 36,000 in-lb. Matryx Vane Actuators produce a high ratio of torque output...
Saunders SSC Range With the same flexibility as the EC actuator, the Saunders SSC is manufactured from 316L investment cast stainless steel . Suitable for both aseptic and industrial applications,...
Saunders® ECX Actuators provide an extension to the Saunders EC Actuator range, providing excellent chemical resistance with a compact design. ECX actuators are suitable for Weir Type A diaphragm valves...
Several different actuator models may be provided for each valve size to suit different line and operating pressures. The range allows valve closure against the maximum valve working pressure and...
Saunders® EC & S360 Types Print Overview Saunders® EC & S360 Type is a compact and lightweight piston operated pneumatic linear actuator suitable for demanding duties in both industrial and...