XOMOX (A Crane Co. Company) Plug Valves 12" 061-Class 150 Lined 2-Way

Suppliers

Company
Product
Description
Supplier Links
Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves.

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting.

Xomox fully lined products are a reliable alternative to cost high alloy valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 12" 061-Class 150 Lined 2-Way
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 12.00 inch (304.80 mm)
Maximum Pressure 289.00 psi (203 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE14-M1BH-5J-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Plastic Pressure Regulators - PRH - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Gate Valves - 115NPT GATE VALVE - Flomatic Valves
Specs
Valve Type Gate
Primary Material Ductile Iron
Valve Size 2.00 to 6.00 inch (50.80 to 152.40 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details