XOMOX (A Crane Co. Company) Plug Valves 3" 0367XP-Class 300 2-Way

Suppliers

Company
Product
Description
Supplier Links
Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 3" 0367XP-Class 300 2-Way
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 3.00 inch (76.20 mm)
Maximum Pressure 740.00 psi (521 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - VZWF-B-L-M22C-G38-135-2AP4-10-R1 - Festo Corporation
Specs
Valve Type Diaphragm; Solenoid
Primary Material Stainless Steel; Steel
Media Water; Gas; Air; Compressed Air
View Details
PVC, CPVC, PVDF & Polypro Ball Valve -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
Primary Material PVC
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Foot Valves - 124P - Flomatic Valves
Flomatic Valves
Specs
Valve Type Foot Valve; Check; Poppet
Valve Size 0.75 to 2.00 inch (19.05 to 50.80 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details