XOMOX (A Crane Co. Company) Plug Valves 20" 067-Class 150 2-Way Flanged

Suppliers

Company
Product
Description
Supplier Links
Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.

Supplier's Site

Technical Specifications

  XOMOX (A Crane Co. Company)
Product Category Industrial Valves
Product Number 20" 067-Class 150 2-Way Flanged
Product Name Plug Valves
Valve Type Plug; Sanitary (optional feature)
Primary Material Brass / Bronze (optional feature); Ductile Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Steam; Air; Chemical
Valve Size 20.00 inch (508.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV10-M1H-2X2-GLS-K-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Sylax3 ® Wafer & Lug Style - SYLAX ® 3 WAFER (SS) WITH GEAR - Flomatic Valves
Specs
Valve Type Wafer; Butterfly
Valve Size 2.00 to 12.00 inch (50.80 to 304.80 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details