Panel Components & Systems, Inc. Model 546 Current Transformers 546-150-00

Description
Features: Used for Ammeter and Energy Control Applications 1.10" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5VDC, 10VAC and 5VAC rating.
Description
Features: Used for Ammeter and Energy Control Applications 1.10" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5VDC, 10VAC and 5VAC rating.

Suppliers

Company
Product
Description
Supplier Links
Model 546 Current Transformers - 546-150-00 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Model 546 Current Transformers
546-150-00
Model 546 Current Transformers 546-150-00
Features: Used for Ammeter and Energy Control Applications 1.10" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5VDC, 10VAC and 5VAC rating.

Features:

  • Used for Ammeter and Energy Control Applications
  • 1.10" ID
  • Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV
  • Molded thermoplastic housing. Optional Mounting Bracket and Plate available.
  • Conforms to ANSI C57.13 and applicable IEC standards.
  • Secondary is available with 5VDC, 10VAC and 5VAC rating.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Instrument Transformers
Product Number 546-150-00
Product Name Model 546 Current Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/400-509 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 126, 1600:5 RATIO - 1411-126-162 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers & Shunts - EA3319-000 - TE Connectivity
Specs
Transformer Category Current
Burden 2.5 VA
Secondary Current 5 amps
View Details
SCT6411-0300 | Split-core CT, 300 A AC, accuracy class 1, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 300 amps
View Details