Panel Components & Systems, Inc. Model 2559 Current Transformers 2559-150-00

Description
Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
Description
Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.

Suppliers

Company
Product
Description
Supplier Links
Model 2559 Current Transformers - 2559-150-00 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Model 2559 Current Transformers
2559-150-00
Model 2559 Current Transformers 2559-150-00
Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.

Features:

  • Used for Ammeter Applications
  • Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV
  • Molded thermoplastic housing rated 94 V-0.
  • Conforms to ANSI C57.13, UL 1244, and applicable IEC standards.
  • Secondary is available with 10VAC and 5VAC rating.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Instrument Transformers
Product Number 2559-150-00
Product Name Model 2559 Current Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5105/750-000 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 8RL,1000:5 RATIO - 1411-8RL-102 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
2 suppliers
Current Transformers - 566751 - RS Components, Ltd.
Specs
Transformer Category Current
Operating Temperature -5 C (23 F)
View Details