Panel Components & Systems, Inc. Model A Current Transformers A-400-00

Description
Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5A, 1A, 0.1A, 10VAC and 5VAC rating.
Description
Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5A, 1A, 0.1A, 10VAC and 5VAC rating.

Suppliers

Company
Product
Description
Supplier Links
Model A Current Transformers - A-400-00 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Model A Current Transformers
A-400-00
Model A Current Transformers A-400-00
Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 5A, 1A, 0.1A, 10VAC and 5VAC rating.

Features:

  • Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications
  • Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV
  • Molded thermoplastic housing. Optional Mounting Brackets available.
  • Conforms to ANSI C57.13 and applicable IEC standards.
  • Secondary is available with 5A, 1A, 0.1A, 10VAC and 5VAC rating.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Instrument Transformers
Product Number A-400-00
Product Name Model A Current Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CJ9077-000 - TE Connectivity
Specs
Transformer Category Current
Secondary Current 5 amps
View Details
SCT7315-1000 | Busbar split-core CT, 1000 A AC, accuracy class 1, size 3 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 1000 amps
View Details
MODEL 2SHT, 50:5 RATIO - 1411-2SHT-500 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Plug-in current transformer - 855-305/250-509 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details