Panel Components & Systems, Inc. Model 2560 Current Transformers 2560-600-00

Description
Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.56" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
Description
Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.56" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.

Suppliers

Company
Product
Description
Supplier Links
Model 2560 Current Transformers - 2560-600-00 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Model 2560 Current Transformers
2560-600-00
Model 2560 Current Transformers 2560-600-00
Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.56" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.

Features:

  • Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications
  • 1.56" ID
  • Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV
  • Molded thermoplastic housing rated 94 V-0.
  • Conforms to ANSI C57.13, UL 1244, and applicable IEC standards.
  • Secondary is available with 10VAC and 5VAC rating.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Instrument Transformers
Product Number 2560-600-00
Product Name Model 2560 Current Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-305/050-103 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
2 suppliers
Current Transformers - 1718857 - RS Components, Ltd.
Specs
Transformer Category Current
Type / Applications Clip fit
Operating Temperature -5 C (23 F)
View Details
MODEL 604, SPLIT CORE CT 400:5 RATIO - 1411-604-401 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details