Panel Components & Systems, Inc. Model 653F Current Transformers 653F-200-00

Description
Features: Conforms to ANSI C57.13 and applicable IEC standards. 2.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Thermal Rating Factor is 1.33 @ 30C. Choice of either 8-32 Screw Terminals or 16 AWG Lead Wires.
Description
Features: Conforms to ANSI C57.13 and applicable IEC standards. 2.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Thermal Rating Factor is 1.33 @ 30C. Choice of either 8-32 Screw Terminals or 16 AWG Lead Wires.

Suppliers

Company
Product
Description
Supplier Links
Model 653F Current Transformers - 653F-200-00 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Model 653F Current Transformers
653F-200-00
Model 653F Current Transformers 653F-200-00
Features: Conforms to ANSI C57.13 and applicable IEC standards. 2.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Thermal Rating Factor is 1.33 @ 30C. Choice of either 8-32 Screw Terminals or 16 AWG Lead Wires.

Features:

  • Conforms to ANSI C57.13 and applicable IEC standards.
  • 2.5" ID
  • Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV
  • Molded thermoplastic housing.
  • Thermal Rating Factor is 1.33 @ 30C.
  • Choice of either 8-32 Screw Terminals or 16 AWG Lead Wires.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Instrument Transformers
Product Number 653F-200-00
Product Name Model 653F Current Transformers
Unlock Full Specs
to access all available technical data

Similar Products

SCT2515-2000 | Ring-type CT, 2000 A AC, accuracy class 1, size 5 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 2000 amps
View Details
Split-core current transformer - 855-4205/200-001 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 180RL, 600:5 RATIO - 1411-180RL-601 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers - 1718808 - RS Components, Ltd.
Specs
Transformer Category Current
Operating Temperature -5 C (23 F)
View Details