Panel Components & Systems, Inc. Model ND-TT Current Transformers ND-1600-00-TT

Description
Features: Conforms to ANSI C57.13 and applicable IEC standards. 4.25" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV 8-32 Stud Terminals. Molded thermoplastic housing. Optional mounting brackets are available.
Description
Features: Conforms to ANSI C57.13 and applicable IEC standards. 4.25" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV 8-32 Stud Terminals. Molded thermoplastic housing. Optional mounting brackets are available.

Suppliers

Company
Product
Description
Supplier Links
Model ND-TT Current Transformers - ND-1600-00-TT - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Model ND-TT Current Transformers
ND-1600-00-TT
Model ND-TT Current Transformers ND-1600-00-TT
Features: Conforms to ANSI C57.13 and applicable IEC standards. 4.25" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV 8-32 Stud Terminals. Molded thermoplastic housing. Optional mounting brackets are available.

Features:

  • Conforms to ANSI C57.13 and applicable IEC standards.
  • 4.25" ID
  • Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV
  • 8-32 Stud Terminals.
  • Molded thermoplastic housing. Optional mounting brackets are available.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Instrument Transformers
Product Number ND-1600-00-TT
Product Name Model ND-TT Current Transformers
Unlock Full Specs
to access all available technical data

Similar Products

SCT2311-0800 | Ring-type CT, 800 A AC, accuracy class 1, size 3 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 800 amps
View Details
Plug-in current transformer - 855-305/150-501 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
MODEL 8RL, 4000:5 RATIO - 1411-8RL-402 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers - 429777 - RS Components, Ltd.
Specs
Transformer Category Current
Operating Temperature -40 C (-40 F)
Primary Voltage 5 volts
View Details