Panel Components & Systems, Inc. Model 2743 Current Transformers 2743-400-00

Description
Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
Description
Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.

Suppliers

Company
Product
Description
Supplier Links
Model 2743 Current Transformers - 2743-400-00 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Model 2743 Current Transformers
2743-400-00
Model 2743 Current Transformers 2743-400-00
Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.

Features:

  • Used for Ammeter, Wattmeter and Energy Management Applications
  • 2.06" ID
  • Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV
  • Molded thermoplastic housing rated 94 V-0.
  • Conforms to ANSI C57.13 and applicable IEC standards.
  • Secondary is available with 10VAC and 5VAC rating.
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Instrument Transformers
Product Number 2743-400-00
Product Name Model 2743 Current Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-5105/600-000 - WAGO
Specs
Transformer Category Current
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
View Details
2 suppliers
MODEL 600, SPLIT CORE CT 300:5 RATIO - 1411-600-301 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Category Current
View Details
Current Transformers & Shunts - BM7632-000 - TE Connectivity
Specs
Transformer Category Current
Burden 0.2500 VA
Secondary Current 100 amps
View Details
SCT7425-2000 | Busbar split-core CT, 2000 A AC, accuracy class 0.5, size 4 -  - Beckhoff Automation LLC
Specs
Transformer Category Current
Primary current 2000 amps
View Details