Dupont Molykote Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Molykote® PD-910 Lubricant Molykote® PD-910 Lubricant is a liquid-type specialty lubricant containing solid lubricants and perfluorinated oil uniformly dispersed in fluorinated solvent. After applied, it forms a thin... | |
| Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry... | |
| Air-curing dry film lubricant Applications Excellent combination of lubrication and corrosion protection Features Excellent lubricity Excellent corrosion protection Air-curing High pressure and wear resistance | |
| Air-curing dry lubricant Air dry, translucent coating with low friction coefficient for low to medium loads APPLICATIONS Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines... | |
| Air-Curing Dry Lubricant Air drying water-based coating for light loads and anti-squeak properties Applications Reduces or eliminates noise of plastic parts e.g. in automotive applications such as door panes, arm... | |
| Air-curing dry lubricant Anti-friction coating suitable for material combinations plastic/plastic, plastic/metal, plastic/leather, leather/leather with slow movements or vibrations at low loads. APPLICATIONS Reduces or eliminates noise of plastic parts e.g. | |
| Air-curing dry lubricant Air dry, water-dilutable coating good for initial run-in applications APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving... | |
| Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened... | |
| Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened... | |
| Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C)... | |
| Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended... | |
| Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance Applications Molykote® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant -... | |
| Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and... | |
| Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine Prevents seize of austenite steel and high nickel chromium steel alloy screws used... | |
| Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed... | |
| Fluorosilicone grease with polyurea thickener APPLICATIONS Lubricating grease for metal/metal combinations with slow to medium-fast movements and medium loads over a wide temperature range. FEATURES Particularly suitable for long-term lubrication... | |
| Fluorosilicone oil thickened with a fluorinated polymer. APPLICATIONS Automotive components requiring fuel resistance Fan clutch bearings Fuel and solvent-handling equipment Machinery applications in severe environments Bearings in chemical plants DESCRIPTION... | |
| Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in... | |
| Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in... | |
| Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low... | |
| Heat cure coating for aluminum pistons Molykote® PA-744 Anti-Friction Coating is a dispersion of a selected blend of solid lubricants in an organic resin-solvent system APPLICATIONS Excellent long-term lubricating film... | |
| Heat cure coating for high loads with good corrosion protection and very good chemicals resistance MOLYKOTE® 7409 Bonded Lubricantis a dispersion of solid lubricants in an organic resin-solvent system. When... | |
| Heat cure coating with low friction coefficient and high load capability for threaded fasteners APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and moderate to high... | |
| Heat-curing dry film lubricant APPLICATIONS For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws,... | |
| Heat-curing dry film lubricant Applications For metal/metal combinations with slow to moderately fast movements and moderate to high loads Suitable for highly stressed sliding areas with low sliding speeds, oscillating... | |
| Heat-curing dry lubricant Long lasting, heat cure coating for high loads APPLICATIONS For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or... | |
| Heating curing dry lubricant for metal/metal combinations involving slow to medium-fast movements and medium to heavy loads Applications Sliding contact of metal/metal combinations with slow to moderately fast movements and... | |
| Heavy duty bearing grease for applications in presence of water and moisture Molykote® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used... | |
| Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications Automobiles, electrical... | |
| High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads APPLICATION Used successfully on roller bearings, plain bearings, sliding guides,... | |
| High performance mineral oil based grease for metal to metal combinations with slow to moderately rapid movements Applications Suitable for metal to metal friction contacts with high stresses and low... | |
| High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed... | |
| High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted... | |
| High-performance industrial hydraulic oils Molykote® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic... | |
| High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers... | |
| High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they... | |
| High-performance multi-purpose industrial lubricants Molykote® multi-purpose oils provide protection and lubrication for a wide range of moving components in industrial systems. Depending on the application, your Dow Corning representative can... | |
| High-performance multi-purpose industrial lubricants Molykote® multi-purpose oils provide protection and lubrication for a wide range of moving components in industrial systems. Depending on the application, your Dow Corning representative can... | |
| Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent... | |
| ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® | |
| Light-colored, grease-paste with solid lubricants APPLICATIONS Lubrication of mechanical components in Food & Beverage processing equipment. Sliding surfaces and friction contacts exposed to heavy loads, especially at low to medium... | |
| Light-colored, solid lubricant paste for assembly and running-in of metallic components Applications Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, particularly at low speeds, and as... | |
| Long-term “dry” lubricant providing enhanced corrosion protection Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS Molykote® 3400A Corrosion Protective Coating is recommended for... | |
| Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease thickened with carbon black USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics at extremely low temperatures APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics, with damping qualities APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic parts. | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics APPLICATIONS Automobiles, electrical appliances, precision equipment, and office equipment. Can be used with plastic-on-plastic, metal-on-metal, or plastic-on-metal friction... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for sliding parts with plastic/metal, metal/metal APPLICATIONS Automobiles, electrical appliances, precision equipment, and office equipment. Can be used with plastic-on-plastic,... | |
| Lubricating grease developed for plastic components Synthetic damping grease developed for plastic components FEATURES Compatible with most plastics Effective in reducing noise from plastic gears Long service life Low seepage,... | |
| Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads APPLICATIONS Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes,... | |
| Lubrication and noise reduction for plastic parts of automobile APPLICATIONS Lubrication of window regulator guide of automobile Lubrication of sliding parts of automobile FEATURES High effective noise reduction property Compatibility... | |
| Metal-free adhesive lubrication paste which can be used for all assembly and continuous lubricating jobs, particularly those exposed to corrosive environments such as splash water or humidity Applications Assembly and... | |
| Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of... | |
| Mineral oil grease especially for metal/metal combinations Molykote® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS Designed for... | |
| Molykote® G-0103 Grease is a high performance multi-service grease designed for extended lubrication of bearings in conditions of high loads, high temperatures and presence of water. Application: Most suitable in... | |
| Multipurpose bearing grease based on a blend of mineral and synthetic oils Molykote® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium... | |
| Multipurpose Polyurea-thickened bearing grease Molykote® G-0010 is a mineral oil-based grease thickened by a di-urea system. Molykote® G-0010 offers excellent low temperature properties and load-carrying characteristics. Molykote® G-0010 provides premium... | |
| NLGI #1 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact APPLICATIONS General Purpose Light Consistency White Synthetic Grease can be used in rolling... | |
| PAO Grease for plastic/metal parts lubrication APPLICATIONS Slides for automotive parts, lubrication at GRFP and Steel FEATURES Wide temperature range -40~120 Low friction at steel/ GRFP Reduce noise at steel/GRFP... | |
| PFPE grease thickened with PTFE Fully fluorinated grease provides extraordinary performance under extreme conditions APPLICATIONS MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive,... | |
| Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to... | |
| Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Molykote® compressor and vacuum pump fluids are formulated to meet... | |
| Rolling element bearing grease for high speed applications Molykote® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote® G-0101 offers a wide service temperature range. | |
| Semi-Fluid Synthetic Grease NLGI #00 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Can be used in rolling element and plain bearings, cams,... | |
| Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is... | |
| Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical... | |
| Silicone grease especially for brake pad shim Molykote® AS-880N Grease is a silicone oil/silica thickened grease containing specially formulated solid lubricants. It will remain serviceable at temperatures from -40° to... | |
| Silicone grease especially for overrunning clutches in starter motors Molykote® 7325 Grease is designed for lubrication of over-running clutch in starter motor. Molykote® 7325 Grease offers long service life at... | |
| Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with... | |
| Silicone grease with solid lubricants APPLICATIONS Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains Sealing rings, sliding tracks... | |
| Silicone grease with wide service temperature range Molykote® AS-812 Grease is a high performance, silicone oil-based, lithium-thickened grease containing PTFE as a solid lubricant. APPLICATIONS Designed for lubricating various plastic... | |
| Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject... | |
| Soft white extreme pressure paste for long term lubrication A white grease paste suited for long-term lubrication for metal parts and for assemblies Applications Sliding surfaces and friction contacts exposed... | |
| Solid lubricant paste with silicone carrier oil Applications Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures... | |
| Solid lubricant paste with synthetic carrier oil APPLICATIONS For assembling, running-in and permanent lubrication of components that are subjected to high temperatures. Suitable for the dry lubrication of bearings (low... | |
| Solid lubricating paste for hot forming of metals APPLICATIONS Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent... | |
| Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in... | |
| Synthetic (PAO) grease especially for plastics A high performance grease made of polyalphaolefin oil thickened with lithium soap and formulated with special solid lubricants and corrosion inhibitors Applications Lubrication of... | |
| Synthetic (PAO) grease especially for plastics PAO Grease for plastic/metal parts lubrication with good low temperature capability APPLICATIONS Lubrication of automobile parts, electric equipments, and precision equipments which require low... | |
| Synthetic (PAO) grease for plastics or metal gears Molykote® AG-650 Grease is a synthetic oil, lithium-thickened grease containing several different types of solid lubricants. APPLICATIONS Designed for planetary gearsets in... | |
| Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long... | |
| Synthetic grease with solid lubricants Chain and open gear lubricant APPLICATIONS Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in... | |
| Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low... | |
| White food grade synthetic greases Molykote G-4500/G-4501 Multi-purpose greases are high-performance greases that combine the benefits of wide operating temperature range and broad compatibility with varied materials. Both are thickened... | |
| APPLICATIONS Molykote Z Powder can be used: • as a dry burnished (rubbed-on) lubricating film for metallic contacts • as a solid lubricant additive for self-lubricating plastics and sinter metal... | |
| Chemically inert hydrotreated mineral oil lubricant with improved lubricity, defoaming and anti-corrosion characteristics suitable for use in rotary compressors where gases such as HCl and methyl chloride are present. | |
| Chemically inert synthetic Polyalphaolefin (PAO) lubricant intended for use in rotary compressors. Widely used for applications where the lubricant is subjected to harsh chemical environments such as where HCl and... | |
| Engine coating for aluminum piston/steel liner designs | |
| Heat cure coating for aluminum pistons and aluminium liners | |
| High-performance industrial lubricants for compressors and vacuum pumps | |
| Hydro cracked mineral oil for use in refrigeration compressors utilizing ammonia. Low volatility, long life lubricant suitable for use in low temperature systems. | |
| Lubricant for bearings and chains exposed to high temperatures | |
| MOLYKOTE® EM-30L Grease is a lubricating grease developed for plastic components. | |
| Release agent and lubricant for many food and industrial applications | |
| Soft white extreme pressure paste for long term lubrication | |
| Synthetic (PAO) plastic lubrication grease | |
| Synthetic blend, food grade hydraulic oil. |