Dupont Molykote Datasheets for Rust and Corrosion Inhibiting Fluids
Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more
| Product Name | Notes |
|---|---|
| A fortified version of Molykote® 44 High Temperature Bearing Grease Molykote® 44MA Grease is a fortified version of Dow Corning® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the... | |
| Air-curing dry film lubricant Applications Excellent combination of lubrication and corrosion protection Features Excellent lubricity Excellent corrosion protection Air-curing High pressure and wear resistance | |
| Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C)... | |
| Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended... | |
| Corrosion protection coating Applications Corrosion protection for metal parts which have to be stored or transported Features Long-term corrosion protection Transparent coating Low coefficient of friction | |
| Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance Applications Molykote® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant -... | |
| Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed... | |
| Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in... | |
| Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in... | |
| Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low... | |
| Heat cure coating for high loads with good corrosion protection and very good chemicals resistance MOLYKOTE® 7409 Bonded Lubricantis a dispersion of solid lubricants in an organic resin-solvent system. When... | |
| Heat cure coating with low friction coefficient and high load capability for threaded fasteners APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and moderate to high... | |
| Heat-curing dry film lubricant Applications For metal/metal combinations with slow to moderately fast movements and moderate to high loads Suitable for highly stressed sliding areas with low sliding speeds, oscillating... | |
| Heating curing dry lubricant for metal/metal combinations involving slow to medium-fast movements and medium to heavy loads Applications Sliding contact of metal/metal combinations with slow to moderately fast movements and... | |
| Heavy duty bearing grease for applications in presence of water and moisture Molykote® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used... | |
| High performance bearing grease for use at extreme high temperatures Molykote® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers... | |
| High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads APPLICATION Used successfully on roller bearings, plain bearings, sliding guides,... | |
| High performance mineral oil based grease for metal to metal combinations with slow to moderately rapid movements Applications Suitable for metal to metal friction contacts with high stresses and low... | |
| High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed... | |
| High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted... | |
| Light-colored, solid lubricant paste for assembly and running-in of metallic components Applications Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, particularly at low speeds, and as... | |
| Lithium thickened bearing grease based on synthetic hydrocarbon Molykote® G-2001 is a synthetic oil-based grease thickened by a lithium-calcium system. Molykote® G-2001 offers excellent low temperature performance. Molykote® G-2001 provides... | |
| Long-term “dry” lubricant providing enhanced corrosion protection Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS Molykote® 3400A Corrosion Protective Coating is recommended for... | |
| Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease thickened with carbon black USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads APPLICATIONS Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes,... | |
| Metal-free adhesive lubrication paste which can be used for all assembly and continuous lubricating jobs, particularly those exposed to corrosive environments such as splash water or humidity Applications Assembly and... | |
| Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of... | |
| Mineral oil grease especially for metal/metal combinations Molykote® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS Designed for... | |
| Multipurpose bearing grease based on a blend of mineral and synthetic oils Molykote® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium... | |
| Multipurpose Polyurea-thickened bearing grease Molykote® G-0010 is a mineral oil-based grease thickened by a di-urea system. Molykote® G-0010 offers excellent low temperature properties and load-carrying characteristics. Molykote® G-0010 provides premium... | |
| PFPE grease thickened with PTFE Fully fluorinated grease provides extraordinary performance under extreme conditions APPLICATIONS MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive,... | |
| Rolling element bearing grease for high speed applications Molykote® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote® G-0101 offers a wide service temperature range. | |
| Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is... | |
| Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with... | |
| Silicone grease with solid lubricants APPLICATIONS Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains Sealing rings, sliding tracks... | |
| Soft white extreme pressure paste for long term lubrication A white grease paste suited for long-term lubrication for metal parts and for assemblies Applications Sliding surfaces and friction contacts exposed... | |
| Solid lubricant paste for bolted metal joints; contains no lead or nickel Applications Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects,... | |
| Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in... | |
| Synthetic (PAO) grease especially for plastics A high performance grease made of polyalphaolefin oil thickened with lithium soap and formulated with special solid lubricants and corrosion inhibitors Applications Lubrication of... | |
| Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long... | |
| Synthetic bearing & gear grease NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and... | |
| Chemically inert hydrotreated mineral oil lubricant with improved lubricity, defoaming and anti-corrosion characteristics suitable for use in rotary compressors where gases such as HCl and methyl chloride are present. |