Dupont Molykote Datasheets for Petroleum and Mineral Oil Products
Petroleum products and mineral oil products include substances such as fluids and greases.
Petroleum and Mineral Oil Products: Learn more
| Product Name | Notes |
|---|---|
| Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened... | |
| Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened... | |
| Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance Applications Molykote® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant -... | |
| Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine Prevents seize of austenite steel and high nickel chromium steel alloy screws used... | |
| Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed... | |
| Heat-curing dry lubricant Long lasting, heat cure coating for high loads APPLICATIONS For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or... | |
| Heavy duty bearing grease for applications in presence of water and moisture Molykote® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used... | |
| High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads APPLICATION Used successfully on roller bearings, plain bearings, sliding guides,... | |
| High performance mineral oil based grease for metal to metal combinations with slow to moderately rapid movements Applications Suitable for metal to metal friction contacts with high stresses and low... | |
| High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed... | |
| High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted... | |
| High-performance industrial hydraulic oils Molykote® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic... | |
| High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers... | |
| High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they... | |
| High-performance multi-purpose industrial lubricants Molykote® multi-purpose oils provide protection and lubrication for a wide range of moving components in industrial systems. Depending on the application, your Dow Corning representative can... | |
| High-performance multi-purpose industrial lubricants Molykote® multi-purpose oils provide protection and lubrication for a wide range of moving components in industrial systems. Depending on the application, your Dow Corning representative can... | |
| Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent... | |
| ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® | |
| Light-colored, grease-paste with solid lubricants APPLICATIONS Lubrication of mechanical components in Food & Beverage processing equipment. Sliding surfaces and friction contacts exposed to heavy loads, especially at low to medium... | |
| Light-colored, solid lubricant paste for assembly and running-in of metallic components Applications Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, particularly at low speeds, and as... | |
| Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads APPLICATIONS Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes,... | |
| Mineral oil grease especially for metal/metal combinations Molykote® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS Designed for... | |
| Molykote® G-0103 Grease is a high performance multi-service grease designed for extended lubrication of bearings in conditions of high loads, high temperatures and presence of water. Application: Most suitable in... | |
| Multipurpose bearing grease based on a blend of mineral and synthetic oils Molykote® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium... | |
| Multipurpose Polyurea-thickened bearing grease Molykote® G-0010 is a mineral oil-based grease thickened by a di-urea system. Molykote® G-0010 offers excellent low temperature properties and load-carrying characteristics. Molykote® G-0010 provides premium... | |
| Rolling element bearing grease for high speed applications Molykote® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote® G-0101 offers a wide service temperature range. | |
| Semi-synthetic grease, beige APPLICATIONS Used in gears of electrical toothbrushes and paper shredders. FEATURES High water resistance Low coefficient of friction Good compatibility with most plastics | |
| Soft white extreme pressure paste for long term lubrication A white grease paste suited for long-term lubrication for metal parts and for assemblies Applications Sliding surfaces and friction contacts exposed... | |
| Solid lubricant paste for bolted metal joints; contains no lead or nickel Applications Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects,... | |
| Solid lubricating paste for hot forming of metals APPLICATIONS Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent... | |
| Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in... | |
| Hydro cracked mineral oil for use in refrigeration compressors utilizing ammonia. Low volatility, long life lubricant suitable for use in low temperature systems. | |
| Semi-Synthetic (Mineral/PAO) grease especially for vehicle track-rod joints | |
| Synthetic blend, food grade hydraulic oil. |