Dupont Molykote Anti-Friction Coating Molykote® D-708

Description
Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended for the lubrication/corrosio n protection of metal/metal and metal/plastic pairings under low to medium loads. Applied coating is a solid film lubricant designed to provide lubrication properties and corrosion protection plus a high quality surface finish.. Automotive applications for this material include safety belt components, transmission parts, door locks, etc. FEATURES Cured film has an operating temperature range of -60 to 240°C (-76 to 464°F)
Description
Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended for the lubrication/corrosio n protection of metal/metal and metal/plastic pairings under low to medium loads. Applied coating is a solid film lubricant designed to provide lubrication properties and corrosion protection plus a high quality surface finish.. Automotive applications for this material include safety belt components, transmission parts, door locks, etc. FEATURES Cured film has an operating temperature range of -60 to 240°C (-76 to 464°F)

Suppliers

Company
Product
Description
Supplier Links
Anti-Friction Coating - Molykote® D-708 - Dupont Molykote
Midland, MI, United States
Anti-Friction Coating
Molykote® D-708
Anti-Friction Coating Molykote® D-708
Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended for the lubrication/corrosio n protection of metal/metal and metal/plastic pairings under low to medium loads. Applied coating is a solid film lubricant designed to provide lubrication properties and corrosion protection plus a high quality surface finish.. Automotive applications for this material include safety belt components, transmission parts, door locks, etc. FEATURES Cured film has an operating temperature range of -60 to 240°C (-76 to 464°F)

Anti-Friction Coating

Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system.

Heat cure coating with good corrosion protection and glossy black appearance

APPLICATIONS

  • Recommended for the lubrication/corrosion protection of metal/metal and metal/plastic pairings under low to medium loads.
  • Applied coating is a solid film lubricant designed to provide lubrication properties and corrosion protection plus a high quality surface finish..
  • Automotive applications for this material include safety belt components, transmission parts, door locks, etc.

FEATURES

  • Cured film has an operating temperature range of -60 to 240°C (-76 to 464°F)
Supplier's Site

Technical Specifications

  Dupont Molykote
Product Category Industrial Lubricants
Product Number Molykote® D-708
Product Name Anti-Friction Coating
Type Fluid / Oil; Micro-dispersion; Anti-Friction Coating
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Industry Applications Automotive or Transportation
Unlock Full Specs
to access all available technical data

Similar Products

Air Dry PTFE Solid Film Lubricant - Lubri-Bond®320R - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Compressors; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Fluoropolymer / PTFE (e.g., Teflon®)
View Details
Ellsworth Lubriplate L0172-092 Low Temp Lubricant Off-White 10 oz Tube - L0172-092 10 OZ TUBE - Ellsworth Adhesives
Specs
Functions Lubricant
Composition / Chemistry Specialty, Proprietary or Other; Anhydrous calcium
Specific Gravity 0.9100 specific gravity
View Details
Lubricants - 293530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Lubricant
Features Nuts, threaded parts, tools, valves
View Details