Dupont Molykote Extreme Low Temperature Light Bearing Grease Molykote® 33

Description
Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service temperature range: Molykote® 33 Extreme Low Temperature Grease: -100 to 400°F (-73 to 204°C) Compatible with many plastics USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room conveyor equipment Utility disconnect switch contacts Plastic electric clock motors Maximum-demand meters, power-factor meters, watt-hour meters Windshield wiper motor gears Photographic, optical and surveying equipment Oscillographs, geophysical and light, low-torque instruments Starter clutch drives These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber parts. Because of low torque requirements, Molykote® 33 Extreme Low Temperature Bearing Grease is especially effective in equipment that must start in extreme cold. Oxidation Resistance – Molykote® Bearing Greases are recommended for use in units that must remain operable when subjected not only to low and high operating temperatures, but also to severe weathering and oxidation.
Description
Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service temperature range: Molykote® 33 Extreme Low Temperature Grease: -100 to 400°F (-73 to 204°C) Compatible with many plastics USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room conveyor equipment Utility disconnect switch contacts Plastic electric clock motors Maximum-demand meters, power-factor meters, watt-hour meters Windshield wiper motor gears Photographic, optical and surveying equipment Oscillographs, geophysical and light, low-torque instruments Starter clutch drives These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber parts. Because of low torque requirements, Molykote® 33 Extreme Low Temperature Bearing Grease is especially effective in equipment that must start in extreme cold. Oxidation Resistance – Molykote® Bearing Greases are recommended for use in units that must remain operable when subjected not only to low and high operating temperatures, but also to severe weathering and oxidation.

Suppliers

Company
Product
Description
Supplier Links
Extreme Low Temperature Light Bearing Grease - Molykote® 33 - Dupont Molykote
Midland, MI, United States
Extreme Low Temperature Light Bearing Grease
Molykote® 33
Extreme Low Temperature Light Bearing Grease Molykote® 33
Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service temperature range: Molykote® 33 Extreme Low Temperature Grease: -100 to 400°F (-73 to 204°C) Compatible with many plastics USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room conveyor equipment Utility disconnect switch contacts Plastic electric clock motors Maximum-demand meters, power-factor meters, watt-hour meters Windshield wiper motor gears Photographic, optical and surveying equipment Oscillographs, geophysical and light, low-torque instruments Starter clutch drives These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber parts. Because of low torque requirements, Molykote® 33 Extreme Low Temperature Bearing Grease is especially effective in equipment that must start in extreme cold. Oxidation Resistance – Molykote® Bearing Greases are recommended for use in units that must remain operable when subjected not only to low and high operating temperatures, but also to severe weathering and oxidation.

Lubricants for antifriction bearings and plastic and rubber parts

Phenyl-methyl silicone grease for extreme low temperatures

FEATURES

  • Resistance to oxidation, moisture and corrosive atmospheres
  • Inertness
  • Good shear stability
  • Wide service temperature range: Molykote® 33 Extreme Low Temperature Grease: -100 to 400°F (-73 to 204°C)
  • Compatible with many plastics

USES

Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for:

  • Freezer cart casters and cold room conveyor equipment
  • Utility disconnect switch contacts
  • Plastic electric clock motors
  • Maximum-demand meters, power-factor meters, watt-hour meters
  • Windshield wiper motor gears
  • Photographic, optical and surveying equipment
  • Oscillographs, geophysical and light, low-torque instruments
  • Starter clutch drives

These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber parts. Because of low torque requirements, Molykote® 33 Extreme Low Temperature Bearing Grease is especially effective in equipment that must start in extreme cold.

Oxidation Resistance – Molykote® Bearing Greases are recommended for use in units that must remain operable when subjected not only to low and high operating temperatures, but also to severe weathering and oxidation.

Supplier's Site
Extreme Low Temperature Medium Bearing Grease - Molykote® 33 - Dupont Molykote
Midland, MI, United States
Extreme Low Temperature Medium Bearing Grease
Molykote® 33
Extreme Low Temperature Medium Bearing Grease Molykote® 33
Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room conveyor equipment Utility disconnect switch contacts Plastic electric clock motors Maximum-demand meters, power-factor meters, watt-hour meters Windshield wiper motor gears Photographic, optical and surveying equipment Oscillographs, geophysical and light, low-torque instruments Starter clutch drives These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber parts. Because of low torque requirements, Molykote® 33 Extreme Low Temperature Bearing Grease is especially effective in equipment that must start in extreme cold. Oxidation Resistance – Molykote® Bearing Greases are recommended for use in units that must remain operable when subjected not only to low and high operating temperatures, but also to severe weathering and oxidation. FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service temperature range: Molykote® 33 Extreme Low Temperature Grease: -100 to 400°F (-73 to 204°C) Compatible with many plastics

Lubricants for antifriction bearings and plastic and rubber parts

Phenyl-methyl silicone grease for extreme low temperatures

USES

Molykote® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for:

  • Freezer cart casters and cold room conveyor equipment
  • Utility disconnect switch contacts
  • Plastic electric clock motors
  • Maximum-demand meters, power-factor meters, watt-hour meters
  • Windshield wiper motor gears
  • Photographic, optical and surveying equipment
  • Oscillographs, geophysical and light, low-torque instruments
  • Starter clutch drives

These greases do not soften or affect most plastics and are used to lubricate plastic gears, bearings and cams, as well as metal and rubber parts. Because of low torque requirements, Molykote® 33 Extreme Low Temperature Bearing Grease is especially effective in equipment that must start in extreme cold.

Oxidation Resistance – Molykote® Bearing Greases are recommended for use in units that must remain operable when subjected not only to low and high operating temperatures, but also to severe weathering and oxidation.

FEATURES

  • Resistance to oxidation, moisture and corrosive atmospheres
  • Inertness
  • Good shear stability
  • Wide service temperature range: Molykote® 33 Extreme Low Temperature Grease: -100 to 400°F (-73 to 204°C)
  • Compatible with many plastics
Supplier's Site

Technical Specifications

  Dupont Molykote
Product Category Industrial Lubricants
Product Number Molykote® 33
Product Name Extreme Low Temperature Light Bearing Grease
Type Grease / Gel
Functions Lubricant; Bearings; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
Industry Applications Machine, Gears, Spindles, Ways and Final Drives
Unlock Full Specs
to access all available technical data