Dupont Molykote Datasheets for Specialty Fluids and Lubricants
Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry... | |
| Air-curing dry film lubricant Applications Excellent combination of lubrication and corrosion protection Features Excellent lubricity Excellent corrosion protection Air-curing High pressure and wear resistance | |
| Air-curing dry lubricant Anti-friction coating suitable for material combinations plastic/plastic, plastic/metal, plastic/leather, leather/leather with slow movements or vibrations at low loads. APPLICATIONS Reduces or eliminates noise of plastic parts e.g. | |
| Air-curing dry lubricant Air dry, water-dilutable coating good for initial run-in applications APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving... | |
| Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended... | |
| Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low... | |
| Heat cure coating for high loads with good corrosion protection and very good chemicals resistance MOLYKOTE® 7409 Bonded Lubricantis a dispersion of solid lubricants in an organic resin-solvent system. When... | |
| Heat cure coating with low friction coefficient and high load capability for threaded fasteners APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and moderate to high... | |
| Heat-curing dry film lubricant APPLICATIONS For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws,... | |
| Heat-curing dry film lubricant Applications For metal/metal combinations with slow to moderately fast movements and moderate to high loads Suitable for highly stressed sliding areas with low sliding speeds, oscillating... | |
| Heat-curing dry lubricant Long lasting, heat cure coating for high loads APPLICATIONS For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or... | |
| Heating curing dry lubricant for metal/metal combinations involving slow to medium-fast movements and medium to heavy loads Applications Sliding contact of metal/metal combinations with slow to moderately fast movements and... | |
| High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted... | |
| High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers... | |
| Long-term “dry” lubricant providing enhanced corrosion protection Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS Molykote® 3400A Corrosion Protective Coating is recommended for... | |
| PFPE grease thickened with PTFE Fully fluorinated grease provides extraordinary performance under extreme conditions APPLICATIONS MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive,... | |
| Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to... | |
| Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject... | |
| Engine coating for aluminum piston/steel liner designs | |
| Silicone grease for automotive spark plug boots |