Dupont Molykote Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Molykote® PG 65 Plastislip Molykote® PG 65 Plastislip is a synthetic hydrocarbon oil/lithium soap grease containing specially formulated solid lubricants. It has excellent compatibility with plastics such as... | |
| A fortified version of Molykote® 44 High Temperature Bearing Grease Molykote® 44MA Grease is a fortified version of Dow Corning® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the... | |
| Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C)... | |
| Corrosion protection coating Applications Corrosion protection for metal parts which have to be stored or transported Features Long-term corrosion protection Transparent coating Low coefficient of friction | |
| Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and... | |
| Fluorosilicone grease with polyurea thickener APPLICATIONS Lubricating grease for metal/metal combinations with slow to medium-fast movements and medium loads over a wide temperature range. FEATURES Particularly suitable for long-term lubrication... | |
| Fluorosilicone oil thickened with a fluorinated polymer. APPLICATIONS Automotive components requiring fuel resistance Fan clutch bearings Fuel and solvent-handling equipment Machinery applications in severe environments Bearings in chemical plants DESCRIPTION... | |
| Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in... | |
| Full Synthetic Gear Oils for High Demanding Conditions Molykote® L-2110, L-2115, L-2122, L-2132, L-2146, and L-2168 are high performance industrial fully synthetic gear oils, designed to provide optimum performance in... | |
| Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low... | |
| Heat-curing dry film lubricant APPLICATIONS For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws,... | |
| Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications Automobiles, electrical... | |
| High performance bearing grease for use at extreme high temperatures Molykote® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers... | |
| High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers... | |
| High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they... | |
| Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent... | |
| ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® | |
| Lithium thickened bearing grease based on synthetic hydrocarbon Molykote® G-2001 is a synthetic oil-based grease thickened by a lithium-calcium system. Molykote® G-2001 offers excellent low temperature performance. Molykote® G-2001 provides... | |
| Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease thickened with carbon black USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics at extremely low temperatures APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics, with damping qualities APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic parts. | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics APPLICATIONS Automobiles, electrical appliances, precision equipment, and office equipment. Can be used with plastic-on-plastic, metal-on-metal, or plastic-on-metal friction... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for sliding parts with plastic/metal, metal/metal APPLICATIONS Automobiles, electrical appliances, precision equipment, and office equipment. Can be used with plastic-on-plastic,... | |
| Lubricating grease developed for plastic components Synthetic damping grease developed for plastic components FEATURES Compatible with most plastics Effective in reducing noise from plastic gears Long service life Low seepage,... | |
| Lubrication and noise reduction for plastic parts of automobile APPLICATIONS Lubrication of window regulator guide of automobile Lubrication of sliding parts of automobile FEATURES High effective noise reduction property Compatibility... | |
| Metal-free adhesive lubrication paste which can be used for all assembly and continuous lubricating jobs, particularly those exposed to corrosive environments such as splash water or humidity Applications Assembly and... | |
| Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of... | |
| Multipurpose bearing grease based on a blend of mineral and synthetic oils Molykote® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium... | |
| NLGI #1 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact APPLICATIONS General Purpose Light Consistency White Synthetic Grease can be used in rolling... | |
| PAO Grease for plastic/metal parts lubrication APPLICATIONS Slides for automotive parts, lubrication at GRFP and Steel FEATURES Wide temperature range -40~120 Low friction at steel/ GRFP Reduce noise at steel/GRFP... | |
| PFPE grease thickened with PTFE Fully fluorinated grease provides extraordinary performance under extreme conditions APPLICATIONS MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive,... | |
| Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to... | |
| Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Molykote® compressor and vacuum pump fluids are formulated to meet... | |
| Polyol Ester grease especially for high speed bearings High performance grease for metal/metal combinations involving rapid movements and medium to heavy loadings. Applications Suitable for lubrication points with medium to... | |
| Semi-Fluid Synthetic Grease NLGI #00 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Can be used in rolling element and plain bearings, cams,... | |
| Semi-synthetic grease, beige APPLICATIONS Used in gears of electrical toothbrushes and paper shredders. FEATURES High water resistance Low coefficient of friction Good compatibility with most plastics | |
| Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is... | |
| Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical... | |
| Silicone grease especially for brake pad shim Molykote® AS-880N Grease is a silicone oil/silica thickened grease containing specially formulated solid lubricants. It will remain serviceable at temperatures from -40° to... | |
| Silicone grease especially for overrunning clutches in starter motors Molykote® 7325 Grease is designed for lubrication of over-running clutch in starter motor. Molykote® 7325 Grease offers long service life at... | |
| Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with... | |
| Silicone grease with solid lubricants APPLICATIONS Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains Sealing rings, sliding tracks... | |
| Silicone grease with wide service temperature range Molykote® AS-812 Grease is a high performance, silicone oil-based, lithium-thickened grease containing PTFE as a solid lubricant. APPLICATIONS Designed for lubricating various plastic... | |
| Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject... | |
| Solid lubricant paste with silicone carrier oil Applications Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures... | |
| Solid lubricant paste with synthetic carrier oil APPLICATIONS For assembling, running-in and permanent lubrication of components that are subjected to high temperatures. Suitable for the dry lubrication of bearings (low... | |
| Synthetic (PAO) grease especially for plastics A high performance grease made of polyalphaolefin oil thickened with lithium soap and formulated with special solid lubricants and corrosion inhibitors Applications Lubrication of... | |
| Synthetic (PAO) grease especially for plastics PAO Grease for plastic/metal parts lubrication with good low temperature capability APPLICATIONS Lubrication of automobile parts, electric equipments, and precision equipments which require low... | |
| Synthetic (PAO) grease for plastics or metal gears Molykote® AG-650 Grease is a synthetic oil, lithium-thickened grease containing several different types of solid lubricants. APPLICATIONS Designed for planetary gearsets in... | |
| Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long... | |
| Synthetic bearing & gear grease NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and... | |
| Synthetic grease with solid lubricants Chain and open gear lubricant APPLICATIONS Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in... | |
| Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low... | |
| White food grade synthetic greases Molykote G-4500/G-4501 Multi-purpose greases are high-performance greases that combine the benefits of wide operating temperature range and broad compatibility with varied materials. Both are thickened... | |
| Chemically inert hydrotreated mineral oil lubricant with improved lubricity, defoaming and anti-corrosion characteristics suitable for use in rotary compressors where gases such as HCl and methyl chloride are present. | |
| Chemically inert synthetic Polyalphaolefin (PAO) lubricant intended for use in rotary compressors. Widely used for applications where the lubricant is subjected to harsh chemical environments such as where HCl and... | |
| Fluorosilicone grease thickened with PTFE | |
| High-performance industrial lubricants for compressors and vacuum pumps | |
| Hydro cracked mineral oil for use in refrigeration compressors utilizing ammonia. Low volatility, long life lubricant suitable for use in low temperature systems. | |
| Lithium thickened polyolester grease | |
| Phenyl-methyl silicone grease for automotive brake boosters | |
| Release agent and lubricant for many food and industrial applications | |
| Semi-Synthetic (Mineral/PAO) grease especially for vehicle track-rod joints | |
| Silicone grease for automotive spark plug boots | |
| Silicone grease with wide service temperature range for starter clutch | |
| Silicone grease with wide service temperature range | |
| Synthetic (PAO) extreme pressure grease | |
| Synthetic (PAO) grease especially for plastics, OEM specified | |
| Synthetic (PAO) grease formulated for a wide service temperature range and low noise performance | |
| Synthetic (PAO) plastic lubrication grease | |
| Synthetic blend, food grade hydraulic oil. |