High-performance industrial lubricants for compressors and vacuum pumps
Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers solutions for a variety of applications and equipment including rotary and reciprocating equipment, screw, vise, centrifugal and piston compressors and vacuum pumps and blowers. Dow Corning supports oil analysis to ensure that the right product is used for each
application and that product and equipment life and performance is maximized.
FEATURES
| Dupont Molykote | |
|---|---|
| Product Category | Petroleum and Mineral Oil Products |
| Product Number | Molykote® L-4610 |
| Product Name | Synthetic Blend Piston Compressor Oil |
| Type / Function | Lubricant |
| Composition / Chemistry | Synthetic or Semi-synthetic; Mineral Oil; Petroleum or Mineral Oil; Ester / Diester |
| Grade / Approvals | NSF H-2, ISO 100, Kosher |
| Applications | Compressors |
| Kinematic Viscosity | 91.7 cSt (9.87E-4 ft²/sec) |