Dupont Molykote Datasheets for Vacuum Greases and Vacuum Pump Oils
Vacuum greases and vacuum pump oils are suitable for vacuum sealing, diffusion pumps and other vacuum fluid applications.
Vacuum Greases and Vacuum Pump Oils: Learn more
| Product Name | Notes |
|---|---|
| Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry... | |
| Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low... | |
| High-performance industrial lubricants for compressors and vacuum pumps Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill products. Molykote offers... | |
| PFPE grease thickened with PTFE Fully fluorinated grease provides extraordinary performance under extreme conditions APPLICATIONS MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive,... | |
| Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to... | |
| Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject... |