Dupont Molykote Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed... | |
| High performance industrial hydraulic oils Molykote® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in... | |
| High-performance industrial hydraulic oils Molykote® hydraulic oils minimize formation of emulsions in contact with water due to the purity of the base fluid. They will generally perform successfully in hydraulic... | |
| Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent... | |
| ISO 680 gear oil intended for use in worm gear applications. Composition of polyalpha olefin (PAO) and other synthetic hydrocarbons. Does not contain additives harmful to bronze worm gears. Molykote® | |
| Synthetic oil composed of polyol ester and synthetic hydrocarbons intended for use in high temperature chain applications and suitable for use in high temperature bearing applications. Product has extremely low... | |
| High performance industrial hydraulic oils | |
| Synthetic blend, food grade hydraulic oil. |