Dupont Molykote Datasheets for Industrial Greases
Industrial greases are thickened gels that consist of natural, synthetic, or semi-synthetic substances. They do not run off surfaces and are used in a variety of lubrication, sealing, and exclusion applications.
Industrial Greases: Learn more
| Product Name | Notes |
|---|---|
| Molykote® PG 65 Plastislip Molykote® PG 65 Plastislip is a synthetic hydrocarbon oil/lithium soap grease containing specially formulated solid lubricants. It has excellent compatibility with plastics such as... | |
| A fortified version of Molykote® 44 High Temperature Bearing Grease Molykote® 44MA Grease is a fortified version of Dow Corning® 44 High Temperature Bearing Grease, employing molybdenum disulfide as the... | |
| Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened... | |
| Aluminum complex-thickened mineral oil food grade grease Molykote® White E.P. Bearing Greases are high performance lubricants designed for the food and beverage industry. They are a mineral based lubricant thickened... | |
| Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C)... | |
| Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance Applications Molykote® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant -... | |
| Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine Prevents seize of austenite steel and high nickel chromium steel alloy screws used... | |
| Fluid grease for the lubrication of highly stressed transmissions with metal gears Applications Closed gears that are subjected to high stresses, frictional corrosion and moisture. Used successfully for highly stressed... | |
| Fluorosilicone grease with polyurea thickener APPLICATIONS Lubricating grease for metal/metal combinations with slow to medium-fast movements and medium loads over a wide temperature range. FEATURES Particularly suitable for long-term lubrication... | |
| Fluorosilicone oil thickened with a fluorinated polymer. APPLICATIONS Automotive components requiring fuel resistance Fan clutch bearings Fuel and solvent-handling equipment Machinery applications in severe environments Bearings in chemical plants DESCRIPTION... | |
| Fully florinated grease provided extraordinary performance under extreme conditions Synthetic (PFPE) grease especially for high temperature Applications MOLYKOTE HP-300 Grease can be used broadly under harsh conditions such as low... | |
| Heavy duty bearing grease for applications in presence of water and moisture Molykote® G-0102 is a mineral oil based grease thickened by a calcium complex system. It can be used... | |
| Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications Automobiles, electrical... | |
| High performance bearing grease for use at extreme high temperatures Molykote® G-6000 is a synthetic oil-based grease thickened with polyurea. It can be used at extreme high temperatures, and offers... | |
| High performance grease with solid lubricants for metal/metal combinations involving slow to fast movements, particularly with medium to high loads APPLICATION Used successfully on roller bearings, plain bearings, sliding guides,... | |
| High performance mineral oil based grease for metal to metal combinations with slow to moderately rapid movements Applications Suitable for metal to metal friction contacts with high stresses and low... | |
| High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed... | |
| Light-colored, grease-paste with solid lubricants APPLICATIONS Lubrication of mechanical components in Food & Beverage processing equipment. Sliding surfaces and friction contacts exposed to heavy loads, especially at low to medium... | |
| Light-colored, solid lubricant paste for assembly and running-in of metallic components Applications Sliding surfaces and friction contacts exposed to heavy loads, requiring "clean" lubrication, particularly at low speeds, and as... | |
| Lithium thickened bearing grease based on synthetic hydrocarbon Molykote® G-2001 is a synthetic oil-based grease thickened by a lithium-calcium system. Molykote® G-2001 offers excellent low temperature performance. Molykote® G-2001 provides... | |
| Lubricant for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures FEATURES Resistance to oxidation, moisture and corrosive atmospheres Inertness Good shear stability Wide service... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for extreme low temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease for low to high temperatures USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light... | |
| Lubricants for antifriction bearings and plastic and rubber parts Phenyl-methyl silicone grease thickened with carbon black USES Molykote® Bearing Greases are used to lubricate ball bearings operating under light to... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics at extremely low temperatures APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics, with damping qualities APPLICATIONS Automobiles, electrical appliances, precision equipment, audio equipment, and office equipment that have plastic parts. | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for plastics APPLICATIONS Automobiles, electrical appliances, precision equipment, and office equipment. Can be used with plastic-on-plastic, metal-on-metal, or plastic-on-metal friction... | |
| Lubricating grease developed for plastic components Synthetic (PAO) grease especially for sliding parts with plastic/metal, metal/metal APPLICATIONS Automobiles, electrical appliances, precision equipment, and office equipment. Can be used with plastic-on-plastic,... | |
| Lubricating grease developed for plastic components Synthetic damping grease developed for plastic components FEATURES Compatible with most plastics Effective in reducing noise from plastic gears Long service life Low seepage,... | |
| Lubricating grease for metal/metal combinations with slow to medium-fast movements especially with high loads APPLICATIONS Used successfully for bearings, spline profiles and clutches in highly stressed motor vehicles, tractors, cranes,... | |
| Lubrication and noise reduction for plastic parts of automobile APPLICATIONS Lubrication of window regulator guide of automobile Lubrication of sliding parts of automobile FEATURES High effective noise reduction property Compatibility... | |
| Metal-free adhesive lubrication paste which can be used for all assembly and continuous lubricating jobs, particularly those exposed to corrosive environments such as splash water or humidity Applications Assembly and... | |
| Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of... | |
| Mineral oil grease especially for metal/metal combinations Molykote® Longterm 2/78G is a mineral oil, lithium/zinc soap grease containing specially formulated solid lubricants plus oxidation and corrosion inhibitors. APPLICATIONS Designed for... | |
| Molykote® G-0103 Grease is a high performance multi-service grease designed for extended lubrication of bearings in conditions of high loads, high temperatures and presence of water. Application: Most suitable in... | |
| Multipurpose bearing grease based on a blend of mineral and synthetic oils Molykote® G-1001 is a high performance low cost grease which combines the high temperature properties of the lithium... | |
| Multipurpose Polyurea-thickened bearing grease Molykote® G-0010 is a mineral oil-based grease thickened by a di-urea system. Molykote® G-0010 offers excellent low temperature properties and load-carrying characteristics. Molykote® G-0010 provides premium... | |
| NLGI #1 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact APPLICATIONS General Purpose Light Consistency White Synthetic Grease can be used in rolling... | |
| PAO Grease for plastic/metal parts lubrication APPLICATIONS Slides for automotive parts, lubrication at GRFP and Steel FEATURES Wide temperature range -40~120 Low friction at steel/ GRFP Reduce noise at steel/GRFP... | |
| PFPE grease thickened with PTFE Fully fluorinated grease provides extraordinary performance under extreme conditions APPLICATIONS MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive,... | |
| Polyol Ester grease especially for high speed bearings High performance grease for metal/metal combinations involving rapid movements and medium to heavy loadings. Applications Suitable for lubrication points with medium to... | |
| Rolling element bearing grease for high speed applications Molykote® G-0101 is a silicone-free mineral oil based grease thickened by a lithium system. Molykote® G-0101 offers a wide service temperature range. | |
| Semi-Fluid Synthetic Grease NLGI #00 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Can be used in rolling element and plain bearings, cams,... | |
| Semi-synthetic grease, beige APPLICATIONS Used in gears of electrical toothbrushes and paper shredders. FEATURES High water resistance Low coefficient of friction Good compatibility with most plastics | |
| Silicone based grease for O-rings Molykote® 55 O-ring Grease is a silicone-based material that helps ensure positive lubrication and sealing by slightly swelling rubber O-rings and seals. This product is... | |
| Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical... | |
| Silicone grease especially for brake pad shim Molykote® AS-880N Grease is a silicone oil/silica thickened grease containing specially formulated solid lubricants. It will remain serviceable at temperatures from -40° to... | |
| Silicone grease especially for overrunning clutches in starter motors Molykote® 7325 Grease is designed for lubrication of over-running clutch in starter motor. Molykote® 7325 Grease offers long service life at... | |
| Silicone grease for brake caliper pins and ball joints Molykote® G-807 Low Friction Silicone Compound is a soft silicone compound containing specially formulated solid lubricants. It has excellent compatibility with... | |
| Silicone grease with solid lubricants APPLICATIONS Especially suited for the low friction operation of most rubber or plastic parts such as: Bearing bushings, gears and chains Sealing rings, sliding tracks... | |
| Silicone grease with wide service temperature range Molykote® AS-812 Grease is a high performance, silicone oil-based, lithium-thickened grease containing PTFE as a solid lubricant. APPLICATIONS Designed for lubricating various plastic... | |
| Soft white extreme pressure paste for long term lubrication A white grease paste suited for long-term lubrication for metal parts and for assemblies Applications Sliding surfaces and friction contacts exposed... | |
| Solid lubricant paste with silicone carrier oil Applications Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures... | |
| Solid lubricant paste with synthetic carrier oil APPLICATIONS For assembling, running-in and permanent lubrication of components that are subjected to high temperatures. Suitable for the dry lubrication of bearings (low... | |
| Solid lubricating paste for hot forming of metals APPLICATIONS Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent... | |
| Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in... | |
| Synthetic (PAO) grease especially for plastics A high performance grease made of polyalphaolefin oil thickened with lithium soap and formulated with special solid lubricants and corrosion inhibitors Applications Lubrication of... | |
| Synthetic (PAO) grease especially for plastics PAO Grease for plastic/metal parts lubrication with good low temperature capability APPLICATIONS Lubrication of automobile parts, electric equipments, and precision equipments which require low... | |
| Synthetic (PAO) grease for plastics or metal gears Molykote® AG-650 Grease is a synthetic oil, lithium-thickened grease containing several different types of solid lubricants. APPLICATIONS Designed for planetary gearsets in... | |
| Synthetic (PAO/Ester) grease especially for intermediate transmissions of starter motors Application Used successfully for needle bearings in planetary gears. Features Wide service temperature range -40 to +180C Suitable for long... | |
| Synthetic bearing & gear grease NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and... | |
| Synthetic grease with solid lubricants Chain and open gear lubricant APPLICATIONS Used for initial lubrication of chains with hollow pins equipped with grease nipples. e.g. high tenter clamp chains in... | |
| White food grade synthetic greases Molykote G-4500/G-4501 Multi-purpose greases are high-performance greases that combine the benefits of wide operating temperature range and broad compatibility with varied materials. Both are thickened... | |
| Fluorinated hydrocarbon grease. | |
| Fluorosilicone grease thickened with PTFE | |
| Lithium thickened polyolester grease | |
| MOLYKOTE® EM-30L Grease is a lubricating grease developed for plastic components. | |
| Phenyl-methyl silicone grease for automotive brake boosters | |
| Semi-Synthetic (Mineral/PAO) grease especially for vehicle track-rod joints | |
| Silicone grease for automotive spark plug boots | |
| Silicone grease with wide service temperature range for starter clutch | |
| Silicone grease with wide service temperature range | |
| Soft white extreme pressure paste for long term lubrication | |
| Synthetic (PAO) extreme pressure grease | |
| Synthetic (PAO) grease especially for plastics, OEM specified | |
| Synthetic (PAO) grease formulated for a wide service temperature range and low noise performance | |
| Synthetic (PAO) plastic lubrication grease |