Dupont Molykote Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry... | |
| Air-curing dry film lubricant Applications Excellent combination of lubrication and corrosion protection Features Excellent lubricity Excellent corrosion protection Air-curing High pressure and wear resistance | |
| Air-curing dry lubricant Air dry, translucent coating with low friction coefficient for low to medium loads APPLICATIONS Suitable for rubber guides, sliding doors, furniture hinges, small mechanisms in office machines... | |
| Air-Curing Dry Lubricant Air drying water-based coating for light loads and anti-squeak properties Applications Reduces or eliminates noise of plastic parts e.g. in automotive applications such as door panes, arm... | |
| Air-curing dry lubricant Anti-friction coating suitable for material combinations plastic/plastic, plastic/metal, plastic/leather, leather/leather with slow movements or vibrations at low loads. APPLICATIONS Reduces or eliminates noise of plastic parts e.g. | |
| Air-curing dry lubricant Air dry, water-dilutable coating good for initial run-in applications APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving... | |
| Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and... | |
| Heat cure coating for aluminum pistons Molykote® PA-744 Anti-Friction Coating is a dispersion of a selected blend of solid lubricants in an organic resin-solvent system APPLICATIONS Excellent long-term lubricating film... | |
| Heat-curing dry film lubricant APPLICATIONS For metal/metal and metal/plastic combinations with slow to moderately fast movements and low to moderate loads. Suitable for car door lock components, self tapping screws,... | |
| Heat-curing dry film lubricant Applications For metal/metal combinations with slow to moderately fast movements and moderate to high loads Suitable for highly stressed sliding areas with low sliding speeds, oscillating... | |
| Heating curing dry lubricant for metal/metal combinations involving slow to medium-fast movements and medium to heavy loads Applications Sliding contact of metal/metal combinations with slow to moderately fast movements and... | |
| High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted... | |
| Long-term “dry” lubricant providing enhanced corrosion protection Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS Molykote® 3400A Corrosion Protective Coating is recommended for... | |
| Solid lubricant paste for bolted metal joints; contains no lead or nickel Applications Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects,... | |
| Solid lubricant paste with silicone carrier oil Applications Suitable for lubrication points with low to moderate loads and low speeds which are subjected to water and extreme temperatures. At temperatures... | |
| APPLICATIONS Molykote Z Powder can be used: • as a dry burnished (rubbed-on) lubricating film for metallic contacts • as a solid lubricant additive for self-lubricating plastics and sinter metal... |