Dupont Molykote Datasheets for Anti-seize Compounds
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more
| Product Name | Notes |
|---|---|
| Air-curing dry lubricant Air dry, water-dilutable coating good for initial run-in applications APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and high loads. Suitable for improving... | |
| Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance Applications Molykote® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant -... | |
| Extremely pure, solid lubricant paste for bolted joints. It contains no lead, nickel, sulphur, chlorine or fluorine Prevents seize of austenite steel and high nickel chromium steel alloy screws used... | |
| Heat cure coating for high loads with good corrosion protection and very good chemicals resistance MOLYKOTE® 7409 Bonded Lubricantis a dispersion of solid lubricants in an organic resin-solvent system. When... | |
| Heat cure coating with low friction coefficient and high load capability for threaded fasteners APPLICATIONS Sliding coating of metal/metal combinations with slow to moderately fast movements and moderate to high... | |
| Heat-curing dry lubricant Long lasting, heat cure coating for high loads APPLICATIONS For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or... | |
| Heating curing dry lubricant for metal/metal combinations involving slow to medium-fast movements and medium to heavy loads Applications Sliding contact of metal/metal combinations with slow to moderately fast movements and... | |
| Heavy duty lubricating synthetic paste with excellent load-carrying capacity and wear resistance A high load/high-wear durability paste based on a synthetic oil, developed specifically for plastic components. Applications Automobiles, electrical... | |
| High Temperature Copper Paste Copper paste for components subjected to high temperatures, high pressures and corrosive influences Molykote® Cu-7439 is a long term lubricant for machine components which are exposed... | |
| High temperature copper thread paste Solid lubricant paste; contains no lead or nickel Applications For metal/metal combinations that are subjected to high temperatures and frictional contacts which, typically for bolted... | |
| Long-term “dry” lubricant providing enhanced corrosion protection Heat cure coating for high loads and protection against fretting type wear and corrosion. APPLICATIONS Molykote® 3400A Corrosion Protective Coating is recommended for... | |
| Metal-free multi-purpose thread paste High load-carrying, metal-free lubricant for antiseize and lubricating applications USES Molykote® P 74 Metal-Free Anti-Seize is suitable for assembly and fitting of a wide variety of... | |
| Solid lubricant paste for bolted metal joints; contains no lead or nickel Applications Suitable for bolted joints that are subjected to high temperatures up to 650C and to corrosive effects,... | |
| Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in... |