Dupont Molykote Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry... | |
| Extreme-pressure lubricant for assembly, press fitting, threaded connections, running-in and maintenance Applications Molykote® G-n Metal Assembly Paste lubricates surfaces subjected to extreme pressures. Specific applications include: Running-in lubricant -... | |
| Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and... | |
| Solid lubricating paste for hot forming of metals APPLICATIONS Suitable for the lubrication of tools for hot forming, particularly on hot-flow presses and drop forging, also as a parting agent... | |
| Solid lubricating paste with particularly low friction coefficient for assembly and running-in of metallic components Applications Suitable for the press-fit production of all types of machine elements, as a running-in... |