Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 1550534040 | 1550534040 |
| Product Name | Spherical Roller Bearings, Cylindrical and Tapered Bore - 24040 CCK30/W33 | Spherical Roller Bearings, Cylindrical and Tapered Bore - 24040 CCK30/W33 |
| Rolling Element | Steel | Steel |
| Type | Spherical | Spherical |
| Design Units | Metric | Metric |
| Bore | 7.8740 inch (200.000 mm) | 7.8740 inch (200.000 mm) |
| Outside Diameter | 12.2047 inch (310.000 mm) | 12.2047 inch (310.000 mm) |