SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33 1550573276

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33 - 1550573276 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33
1550573276
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33 1550573276
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33 - 1550573276 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33
1550573276
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33 1550573276
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550573276 1550573276
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33 Spherical Roller Bearings, Cylindrical and Tapered Bore - 23276 CAK/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 14.9606 inch (380.000 mm) 14.9606 inch (380.000 mm)
Outside Diameter 26.7717 inch (680.000 mm) 26.7717 inch (680.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-125-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 58500 lbs (26531 kg)
Dynamic Radial 148100 lbs (67166 kg)
View Details
.2500 in. ID, .6562 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 8400 lbs (3810 kg)
View Details
Rotation - Cross Roller Ring - RA19013CUUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details