SKF/Global Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143 1550364013

Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143 - 1550364013 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143
1550364013
Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143 1550364013
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site
Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143 - 1550364013 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143
1550364013
Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143 1550364013
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550364013 1550364013
Product Name Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143 Spherical Roller Bearings, on a Withdrawal Sleeve - 24013-2CS5/VT143
Rolling Element Steel Steel
Features Prelubricated Prelubricated
Type Spherical Spherical
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB14025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-26-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
.7500 in. ID, 1.4375 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25750 lbs (11678 kg)
View Details