SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33 1550533126

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33 - 1550533126 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33
1550533126
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33 1550533126
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33 - 1550533126 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33
1550533126
Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33 1550533126
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550533126 1550533126
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33 Spherical Roller Bearings, Cylindrical and Tapered Bore - 23126 CCK/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 5.1181 inch (130.000 mm) 5.1181 inch (130.000 mm)
Outside Diameter 8.2677 inch (210.000 mm) 8.2677 inch (210.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
.6250 in. ID, 1.1875 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 40000 lbs (18141 kg)
View Details
Rotation - Cross Roller Ring - RAU19013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 7.4803 inch (190.000 mm)
View Details