SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33 1550574100

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33 - 1550574100 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33
1550574100
Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33 1550574100
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33 - 1550574100 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33
1550574100
Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33 1550574100
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550574100 1550574100
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33 Spherical Roller Bearings, Cylindrical and Tapered Bore - 241/500 ECAK30/W33
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 19.6851 inch (500.000 mm) 19.6851 inch (500.000 mm)
Outside Diameter 32.6772 inch (830.000 mm) 32.6772 inch (830.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details