SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK 1550501310

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK - 1550501310 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK
1550501310
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK 1550501310
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK - 1550501310 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK
1550501310
Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK 1550501310
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550501310 1550501310
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK Spherical Roller Bearings, Cylindrical and Tapered Bore - 21310 EK
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 1.9685 inch (50.000 mm) 1.9685 inch (50.000 mm)
Outside Diameter 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
.3125 in. ID, .8750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6550 lbs (2971 kg)
View Details
Rotation - Cross Roller Ring - RB45025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 17.7165 inch (450.000 mm)
View Details