SKF/Global Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK 1550512222

Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.
Description
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK - 1550512222 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK
1550512222
Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK 1550512222
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site
Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK - 1550512222 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK
1550512222
Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK 1550512222
Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Spherical roller bearings have two rows of rollers with a common sphered raceway in the outer ring and two inner ring raceways inclined at an angle to the bearing axis (fig). This gives them an attractive combination of design features making them irreplaceable in many demanding applications. They are self-aligning and consequently insensitive to misalignment of the shaft relative to the housing and to shaft deflection or bending.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550512222 1550512222
Product Name Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK Spherical Roller Bearings, Cylindrical and Tapered Bore - 22222 EK
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Bore 4.3307 inch (110.000 mm) 4.3307 inch (110.000 mm)
Outside Diameter 7.8740 inch (200.000 mm) 7.8740 inch (200.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
Rotation - Cross Roller Ring - RBU2008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 0.7874 inch (20.000 mm)
View Details
Crossed Roller Bearings - CRBA Series - HIWIN Corporation
Specs
Type Crossed Roller; (Split Bearing)
View Details
Roller Bearings - 1469306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 0.7874 inch (20.000 mm)
View Details