SKF/Global Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032 1550334032

Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.
Description
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032 - 1550334032 - SKF/Global
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032
1550334032
Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032 1550334032
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site
Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032 - 1550334032 - SKF/North America
Lansdale, PA, USA
Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032
1550334032
Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032 1550334032
The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

The sleeves facilitate bearing mounting and dismounting and often simplify bearing arrangement design.

Supplier's Site

Technical Specifications

  SKF/Global SKF/North America
Product Category Roller Bearings Roller Bearings
Product Number 1550334032 1550334032
Product Name Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032 Spherical Roller Bearings, on a Withdrawal Sleeve - 24032 CCK30/W33 + AH 24032
Rolling Element Steel Steel
Type Spherical Spherical
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RU124UUC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details
Roller Bearings - 1469269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
1.0000 in. ID, 1.7500 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 54700 lbs (24807 kg)
View Details