INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL182948-B

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL182948-B - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL182948-B
Precision Cylindrical Roller Bearings SL182948-B
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL182948-B
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 0.6250 inch (15.875 mm)
Overall Width 1.3130 inch (33.350 mm)
View Details
Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
.5000 in. ID, 1.0000 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 13600 lbs (6168 kg)
View Details
Rotation - Cross Roller Ring - RBU5013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.9685 inch (50.000 mm)
View Details