INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL045028-D-PP

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL045028-D-PP - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL045028-D-PP
Precision Cylindrical Roller Bearings SL045028-D-PP
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL045028-D-PP
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB6013UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-47 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Roller Bearings - 2482771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 2.5591 inch (65.000 mm)
View Details
.1900 in. ID, .5625 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5400 lbs (2449 kg)
View Details