INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL181848-E-C3

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL181848-E-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL181848-E-C3
Precision Cylindrical Roller Bearings SL181848-E-C3
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 200 Mm / Cylindrical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL181848-E-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.1250 inch (28.575 mm)
Overall Width 2.0630 inch (52.400 mm)
View Details
Roller Bearings - 1469263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
View Details
.6250 in. ID, 1.5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 25700 lbs (11655 kg)
View Details
Rotation - Cross Roller Ring - RBU4010UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details