INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL182222-A

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL182222-A - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL182222-A
Precision Cylindrical Roller Bearings SL182222-A
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl1

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL182222-A
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Roller Bearings - 2482866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
0.75 in. ID, 1.4375 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48000 lbs (21769 kg)
View Details
Rotation - Cross Roller Ring - RBU12025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details