INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL1818/560-E-TB

Description
CRB, full complement > 400 mm
Description
CRB, full complement > 400 mm

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL1818/560-E-TB - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL1818/560-E-TB
Precision Cylindrical Roller Bearings SL1818/560-E-TB
CRB, full complement > 400 mm

CRB, full complement > 400 mm

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL1818/560-E-TB
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
Roller Bearings - 2482951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Polymer Spherical Bearing - S99GSB-041006 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rolling Element Polymer
Type Spherical
Design Units Inch
View Details
Rotation - Cross Roller Ring - RAU8008UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details