INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL045016-D-PP-2NR

Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0
Description
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL045016-D-PP-2NR - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL045016-D-PP-2NR
Precision Cylindrical Roller Bearings SL045016-D-PP-2NR
INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

INA Brand / Cylindrical Roller Full Comple / Crb. Full Complement > 120 Mm / Cylindrical Roller Bearing / Cylindrical Roller Bearing Sl0

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL045016-D-PP-2NR
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Sprag Clutch Bearings - 1845737 - RS Components, Ltd.
Specs
Design Units Metric
Bore 0.6693 inch (17.000 mm)
Outside Diameter 1.5748 inch (40.000 mm)
View Details
1.0000 in. ID, 2.3750 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-160 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 48200 lbs (21859 kg)
View Details
Rotation - Cross Roller Ring - RBU10020UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details