INA Bearing Company, Ltd. Precision Cylindrical Roller Bearings SL181884-E-BR-C3

Description
CRB, full complement > 400 mm
Description
CRB, full complement > 400 mm

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - SL181884-E-BR-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
SL181884-E-BR-C3
Precision Cylindrical Roller Bearings SL181884-E-BR-C3
CRB, full complement > 400 mm

CRB, full complement > 400 mm

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number SL181884-E-BR-C3
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAF(Smith) - YAF-03 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.1900 inch (4.826 mm)
View Details
Roller Bearings - 1469291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.3150 inch (8.000 mm)
View Details
1.8750 in. ID, 4.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 123500 lbs (56009 kg)
View Details
Rotation - Cross Roller Ring - RB13025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.1181 inch (130.000 mm)
View Details