FAG BEARING
NU209-E-XL-TVP2>A -- PRECISION CYLINDRICAL ROLLER BEARINGS
FAG Bearing
Precision Cylindrical Roller Bearings
NU209-E-XL-TVP2>A
Description
CRB with cage <= 90 mm
-
Pacific International Bearing, Inc.
-
Pacific International Bearing, Inc.
Description
CRB with cage <= 90 mm
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
NU209-E-XL-TVP2>A |
|
Product Name
|
Precision Cylindrical Roller Bearings |
|
Type
|
Cylindrical Roller
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
1 lbs (0 kg)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
1720 lbs (780 kg)
Dynamic Radial
2790 lbs (1265 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details