FAG BEARING
NU2207-E-XL-M1 -- PRECISION CYLINDRICAL ROLLER BEARINGS
FAG Bearing
Precision Cylindrical Roller Bearings
NU2207-E-XL-M1
Description
CRB with cage <= 90 mm
-
Pacific International Bearing, Inc.
Description
CRB with cage <= 90 mm
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
NU2207-E-XL-M1 |
|
Product Name
|
Precision Cylindrical Roller Bearings |
|
Type
|
Cylindrical Roller
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
0.9843 inch (25.000 mm)
Outside Diameter
2.0472 inch (52.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
25700 lbs (11655 kg)
View Details
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
0.2500 inch (6.350 mm)
View Details