FAG Bearing Precision Cylindrical Roller Bearings NU2056-E-M1A

Description
FAG Brand / Cylindrical Roller Bearing
Description
FAG Brand / Cylindrical Roller Bearing

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU2056-E-M1A - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU2056-E-M1A
Precision Cylindrical Roller Bearings NU2056-E-M1A
FAG Brand / Cylindrical Roller Bearing

FAG Brand / Cylindrical Roller Bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU2056-E-M1A
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-85-E - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Roller Bearings - 1469282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.7717 inch (45.000 mm)
Outside Diameter 2.9528 inch (75.000 mm)
View Details
.7500 in. ID, 1.4375 in. OD Two Piece Commercial Carbon Steel Spherical Bearing - BPFCOM-120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 30000 lbs (13605 kg)
View Details
Rotation - Cross Roller Ring - RB12025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 4.7244 inch (120.000 mm)
View Details