FAG Bearing Precision Cylindrical Roller Bearings NU210-E-XL-TVP2

Description
CRB with cage <= 90 mm
Description
CRB with cage <= 90 mm

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU210-E-XL-TVP2 - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU210-E-XL-TVP2
Precision Cylindrical Roller Bearings NU210-E-XL-TVP2
CRB with cage <= 90 mm

CRB with cage <= 90 mm

Supplier's Site
Bearing - 105160737 - Radwell International
Willingboro, NJ, United States
Bearing
105160737
Bearing 105160737
CYLINDRICAL ROLLER BEARING - STRAIGHT, 50 MM ID, 90 MM OD, 20 MM WIDTH, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

CYLINDRICAL ROLLER BEARING - STRAIGHT, 50 MM ID, 90 MM OD, 20 MM WIDTH, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Roller Bearings Roller Bearings
Product Number NU210-E-XL-TVP2 105160737
Product Name Precision Cylindrical Roller Bearings Bearing
Type Cylindrical Roller Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAS(as,ms) - 24466-8 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
.1900 in. ID, .5625 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 2750 lbs (1247 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 3.1496 inch (80.000 mm)
View Details