FAG Bearing Precision Cylindrical Roller Bearings NU1064-M1A

Description
CRB with cage > 440 mm <= 900
Description
CRB with cage > 440 mm <= 900

Suppliers

Company
Product
Description
Supplier Links
Precision Cylindrical Roller Bearings - NU1064-M1A - Pacific International Bearing, Inc.
Union City, CA, United States
Precision Cylindrical Roller Bearings
NU1064-M1A
Precision Cylindrical Roller Bearings NU1064-M1A
CRB with cage > 440 mm <= 900

CRB with cage > 440 mm <= 900

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number NU1064-M1A
Product Name Precision Cylindrical Roller Bearings
Type Cylindrical Roller
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
0.625 in. ID, 1.1875 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 32000 lbs (14512 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.5748 inch (40.000 mm)
View Details