FAG BEARING
NU207-E-XL-K-TVP2-C3 -- PRECISION CYLINDRICAL ROLLER BEARINGS
FAG Bearing
Precision Cylindrical Roller Bearings
NU207-E-XL-K-TVP2-C3
Description
CRB with cage <= 90 mm
-
Pacific International Bearing, Inc.
Description
CRB with cage <= 90 mm
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
NU207-E-XL-K-TVP2-C3 |
|
Product Name
|
Precision Cylindrical Roller Bearings |
|
Type
|
Cylindrical Roller
|
Unlock Full Specs
to access all available technical data
Similar Products
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Inch
View Details
Accurate Bushing Company, Inc.
Dynamic Axial
17840 lbs (8091 kg)
Dynamic Radial
48400 lbs (21950 kg)
View Details