Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543421

Description
Vertical/L-port With threaded sockets Rp
Request a Quote
Description
Vertical/L-port With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3-way ball valve type 543 Pro PVC-U with vertical L-port and threaded Rp sockets, designed for interconnecting two inputs. The valve features a PTFE ball seat, solvent cement spigot, and 360° rotation capability with a 90° turn limiter. It includes lockable lever standard and integrated stainless steel mounting inserts for type 546. This variant, identified by kv-value of 49 l/min and EPDM SP code 161, has a DN 10 size, Rp 3/8 thread, and is rated for 10 bar pressure. Weight is 0.162 kg with dimensions D=50 mm, H=61 mm, H1=62 mm, L=96 mm, L1=82 mm, L2=56 mm, L3=32 mm, L4=45 mm, and z=69 mm.

Datasheet Summary
Powered by GS/AI

3-way ball valve type 543 Pro PVC-U with vertical L-port and threaded Rp sockets, designed for interconnecting two inputs. The valve features a PTFE ball seat, solvent cement spigot, and 360° rotation capability with a 90° turn limiter. It includes lockable lever standard and integrated stainless steel mounting inserts for type 546. This variant, identified by kv-value of 49 l/min and EPDM SP code 161, has a DN 10 size, Rp 3/8 thread, and is rated for 10 bar pressure. Weight is 0.162 kg with dimensions D=50 mm, H=61 mm, H1=62 mm, L=96 mm, L1=82 mm, L2=56 mm, L3=32 mm, L4=45 mm, and z=69 mm.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543421 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
161543421
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 161543421
Vertical/L-port With threaded sockets Rp

Vertical/L-port With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161543421
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543
Valve Type Ball
Primary Material PVC-U
Valve Size 1.97 inch (50.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546210 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.65 inch (169.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161317868 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 6.89 inch (175.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-375 - 163375022 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 4.53 inch (115.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514317 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 5.67 inch (144.00 mm)
View Details