Taco Comfort Solutions Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| A convergence of efficiency, simplicity and technology within Taco's new generation of wet rotor circulators. The Viridian is a web-enabled, wet rotor, variable speed line of commercial pumps for chilled... | |
| Performance Data Minimum Fluid Temperature: 40º F (4º C) Maximum Fluid Temperature Cast Iron: 230º F (110º C) Maximum Fluid Temperature (Model No. L0710): 240º F (115º C) Maximum Fluid... | |
| For Taco reliability in a 3-Speed Circulator, you can't beat our 0015 Hydronic Heating Circulator and 0010 Service 3-Speed Pump. They're built to the exacting standards you've come to expect... | |
| GT Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. Quiet, dependable and proven performance:... | |
| Proven Performance — In-Line Cartridge Design Pumps are backed by over 42 years of Taco experience in design and manufacture of circulators. Tens of thousands are in service. Dependable — | |
| Proven Performance — The Red Baron Circulators are backed by over 45 years of Taco experience in design and manufacture of standard circulators. Millions of 110s are in service — | |
| Taco “00"® Cartridge Circulators are rugged, versatile, quick and easy to install. With their self-lubricating design and no mechanical seal, they provide unmatched reliability that makes them maintenance free. Every... | |
| Taco 1400 Series High Capacity Circulators are specifically designed for quiet, efficient, dependable operation in a wide range of medium to high flow/head hydronic heating, chilled water cooling and hot... | |
| Taco 1600 Series In-Line Pumps feature a replaceable, permanently-lubricat ed bearing cartridge. The exclusive 1600 cool bearing cartridge design isolates the bearing from the effects of system temperatures to greatly... | |
| Taco 2400 Series High Capacity Circulators are specifically designed for quiet, efficient, dependable operation in a wide range of medium to high flow/head hydronic heating, chilled water cooling and hot... | |
| Taco CI Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. They meet the latest... | |
| Taco designed these pumps to efficiently circulate heated or chilled water in large residential and commercial hydronic or solar systems. Features Proven Performance—More than four decades experience and tens of... | |
| Taco KS Vertical Split-Coupled In-Line Pumps are designed for optimum performance, easy installation and simplified maintenance. The split coupled design enables you to change the seal without disturbing the motor... | |
| Taco KV Vertical In-Line Pumps are designed for optimum performance and ease of installation. The close-coupled design results in improved alignment and increased seal life. They require no isolation pads... | |
| Taco Variable Speed Delta T Circulator's all-in-one design combines a microprocessor based variable speed differential controller with the reliability and convenience of our 00® Cartridge Circulators. Simply dial in the... | |
| Taco’s TA Series Split Case Pumps are a major advance in pump design. By using a new, modular construction technique, Taco can now make available pump performance from 60 GPM... | |
| TC Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TC Series' top suction... | |
| The Outdoor Reset Circulator controls the hot water supply temperature, so that the heat supplied to the building equals the heat loss of the building. The 00-VR modulates the circulator... | |
| The Taco 1900 Series Close-Coupled In-Line Pumps are designed to be energy efficient and fit anywhere in the piping layout. The 1900 Series is self supported by the piping and... | |
| The Taco Priority Zoning Circulator combines the reliability of the “00” circulator with the convenience and efficiency of a PC board-mounted switching relay package. Each zoning circulator has low and... | |
| The Taco Radiant Mixing Block® is a breakthrough in the design, control and installation of radiant systems. The RMB-1 is a complete injection mixing system, combining a variable speed injection... | |
| The Taco SCX1700 Stainless Steel Close-Coupled Centrifugal Pump is designed for a broad range of applications that traditionally required various materials such as all-iron, bronzed-fitted or all-bronze construction. It’s close-coupled... | |
| The Taco Variable Speed Solar Control Circulators combine the advanced features of our external speed and solar controls with the reliability and convenience of our 00® Cartridge Circulators. All... | |
| The Variable Voltage version of the Variable Speed “00” Circulator is designed to operate the pump at different speeds based on an externally-generated analog voltage signal input. Its reliable operation,... | |
| The versatile Setpoint version of the Variable Speed “00” can be set up to deliver a fixed temperature, maintain a specific temperature drop between sensor locations (DT), used as a... | |
| TS Series Pumps provide the ultimate in reliability and ease of installation for heating, air conditioning, pressure boosting, cooling water transfer, and water supply applications. The TS Series' side inlet... | |
| VT Series Pumps provide the ultimate in reliability and ease of installation. Applications include condenser water, chilled water, water transfer, pressure boosting and water supply. Quiet, dependable, with proven performance:... | |
| When you want quiet, dependable power plus hydraulic performance and dimensional characteristics that meet the very latest standards, choose a Taco FI Series Pump. The improved bearing frame design features... |