Taco Comfort Solutions Base Mounted/Close Coupled Pumps FI: Base-mounted end suction

Description
When you want quiet, dependable power plus hydraulic performance and dimensional characteristics that meet the very latest standards, choose a Taco FI Series Pump. The improved bearing frame design features sealed-for-life bearings that meet all industry requirements for a minimum L 10 life of 60,000 hours, and optional, re-greaseable bearings are also available. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required. FI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature. Taco FI Pumps are ideally suited for a variety of applications, including heating, air conditioning, pressure boosting, cooling water transfer, and water supply. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation. Rear, Pull-Out Design Allows Servicing Without Disturbing System Piping Flush Seal Line Tap Allows Filter Installation Standard Pressure Tappings on Suction and Discharge Connections Fully Welded, Rigid Structural Base with Enclosed Ends and Open Grouting Area—Reduces vibration and improves performance. Typical Applications Heating Air Conditioning Pressure Boosting Cooling Water Transfer Water Supply
Description
When you want quiet, dependable power plus hydraulic performance and dimensional characteristics that meet the very latest standards, choose a Taco FI Series Pump. The improved bearing frame design features sealed-for-life bearings that meet all industry requirements for a minimum L 10 life of 60,000 hours, and optional, re-greaseable bearings are also available. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required. FI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature. Taco FI Pumps are ideally suited for a variety of applications, including heating, air conditioning, pressure boosting, cooling water transfer, and water supply. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation. Rear, Pull-Out Design Allows Servicing Without Disturbing System Piping Flush Seal Line Tap Allows Filter Installation Standard Pressure Tappings on Suction and Discharge Connections Fully Welded, Rigid Structural Base with Enclosed Ends and Open Grouting Area—Reduces vibration and improves performance. Typical Applications Heating Air Conditioning Pressure Boosting Cooling Water Transfer Water Supply

Suppliers

Company
Product
Description
Supplier Links
Base Mounted/Close Coupled Pumps - FI: Base-mounted end suction - Taco Comfort Solutions
Cranston, RI, USA
Base Mounted/Close Coupled Pumps
FI: Base-mounted end suction
Base Mounted/Close Coupled Pumps FI: Base-mounted end suction
When you want quiet, dependable power plus hydraulic performance and dimensional characteristics that meet the very latest standards, choose a Taco FI Series Pump. The improved bearing frame design features sealed-for-life bearings that meet all industry requirements for a minimum L 10 life of 60,000 hours, and optional, re-greaseable bearings are also available. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required. FI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature. Taco FI Pumps are ideally suited for a variety of applications, including heating, air conditioning, pressure boosting, cooling water transfer, and water supply. Features Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation. Rear, Pull-Out Design Allows Servicing Without Disturbing System Piping Flush Seal Line Tap Allows Filter Installation Standard Pressure Tappings on Suction and Discharge Connections Fully Welded, Rigid Structural Base with Enclosed Ends and Open Grouting Area—Reduces vibration and improves performance. Typical Applications Heating Air Conditioning Pressure Boosting Cooling Water Transfer Water Supply

When you want quiet, dependable power plus hydraulic performance and dimensional characteristics that meet the very latest standards, choose a Taco FI Series Pump. The improved bearing frame design features sealed-for-life bearings that meet all industry requirements for a minimum L 10 life of 60,000 hours, and optional, re-greaseable bearings are also available. An easy-to-replace, slip-on shaft sleeve facilitates seal maintenance in the field and lowers maintenance costs. Taco’s exclusive dry shaft design protects the pump shaft by eliminating contact with the circulating fluid, so corrosion-resistant shaft materials are generally not required. FI Pumps also feature flush seal line taps, allowing the installation of a filter to protect the seal from non-condensible particles present in open systems. In addition, pressure tappings on suction and discharge connections are provided as a standard feature.
Taco FI Pumps are ideally suited for a variety of applications, including heating, air conditioning, pressure boosting, cooling water transfer, and water supply.
Features

  • Dry Shaft Design—Eliminates contact with system fluid, simplifies seal removal and reinstallation.
  • Rear, Pull-Out Design Allows Servicing Without Disturbing System Piping
  • Flush Seal Line Tap Allows Filter Installation
  • Standard Pressure Tappings on Suction and Discharge Connections
  • Fully Welded, Rigid Structural Base with Enclosed Ends and Open Grouting Area—Reduces vibration and improves performance.

Typical Applications

  • Heating
  • Air Conditioning
  • Pressure Boosting
  • Cooling Water Transfer
  • Water Supply
Supplier's Site

Technical Specifications

  Taco Comfort Solutions
Product Category Liquid Handling Pumps
Product Number FI: Base-mounted end suction
Product Name Base Mounted/Close Coupled Pumps
Pump Type Circulation Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - TSA2 - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 208.000 GPM (0.00 to 787.88 L/min)
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details